KEMET Electronics Corporation Ceramic Capacitors C0805C223F3GECAUTO

Description
CAP CER 0805 22NF 25V C0G 1%
Request a Quote Datasheet
Description
CAP CER 0805 22NF 25V C0G 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C223F3GECAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0805 22NF 25V C0G 1%

CAP CER 0805 22NF 25V C0G 1%

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C223F3GECAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±1% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±1% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C223F3GECAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0805 22NF 25V C0G 1%

CAP CER 0805 22NF 25V C0G 1%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C0805C223F3GECAUTOCT-ND 399-C0805C223F3GECAUTODKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - M39014/011343 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details