2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
2200pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 2200 pF, - 5%, C0G / NP0, 50 V RoHS Compliant: Yes
2200PF 50.0V ROHS COMPLIANT: YES
CAP, 2200PF, 50V, 5%, C0G/NP0, 0805; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes
CAP CER 2200PF 50V C0G/NP0 0805
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-15891-1-ND | 399-15891-6-ND | 86T2638 | 91Y8693 | 12AC0631 | C0805C222J5GACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 2200 Pf, 5%, C0G / Np0, 50 V Rohs Compliant Kemet | 2200Pf 50.0V Rohs Compliant Kemet | Cap, 2200Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | Automotive | Automotive | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |