220pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, MLCC, AEC-Q200, 220PF, 50V, 0805; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes
CAP CER 220PF 50V X7R 0805
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C221M5RACAUTOTR-ND | 72AC5320 | C0805C221M5RACAUTO |
| Product Name | Ceramic Capacitors | Cap, Mlcc, Aec-Q200, 220Pf, 50V, 0805; Capacitance Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive; Bypass | Automotive; Bypass; Automotive, Bypass, Decoupling | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |