220pF ±10% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
220pF ±10% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
220pF ±10% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP, MLCC, C0G, 220PF, 200V, 0805; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Width:1.25mmRoHS Compliant: Yes
CAP, MLCC, C0G, 220PF, 200V, 0805; Capacitance:220pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Width:1.25mmRoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C221K2GACTUTR-ND | 399-C0805C221K2GACTUDKR-ND | 96Y7146 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, C0G, 220Pf, 200V, 0805; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |