KEMET Electronics Corporation Ceramic Capacitors C0805C221J1GACAUTO

Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15785-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15785-1-ND
Ceramic Capacitors 399-15785-1-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15785-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15785-2-ND
Ceramic Capacitors 399-15785-2-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15785-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15785-6-ND
Ceramic Capacitors 399-15785-6-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0805; Capacitance Kemet - 76AH8739 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0805; Capacitance Kemet
76AH8739
Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0805; Capacitance Kemet 76AH8739
CAP, AEC-Q200, 220PF, 100V, MLCC, 0805; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0805 RoHS Compliant: Yes

CAP, AEC-Q200, 220PF, 100V, MLCC, 0805; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0805 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0805; Capacitance Kemet - 91Y8675 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0805; Capacitance Kemet
91Y8675
Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0805; Capacitance Kemet 91Y8675
CAP, AEC-Q200, 220PF, 100V, MLCC, 0805; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0805 RoHS Compliant: Yes

CAP, AEC-Q200, 220PF, 100V, MLCC, 0805; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0805 RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C0805C221J1GACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C221J1GACAUTO
Ceramic Capacitors C0805C221J1GACAUTO
CAP CER 220PF 100V C0G/NP0 0805

CAP CER 220PF 100V C0G/NP0 0805

Supplier's Site Datasheet
KEMET C0805C221J1GACAUTO SMD Multilayer Ceramic Capacitor, 0805 [2012 Metric], 220 pF, 100 V,5%, C0G / NP0, C Series - 417-C0805C221J1GACAUTO - Utmel Electronic Limited
Hong Kong, China
KEMET C0805C221J1GACAUTO SMD Multilayer Ceramic Capacitor, 0805 [2012 Metric], 220 pF, 100 V,5%, C0G / NP0, C Series
417-C0805C221J1GACAUTO
KEMET C0805C221J1GACAUTO SMD Multilayer Ceramic Capacitor, 0805 [2012 Metric], 220 pF, 100 V,5%, C0G / NP0, C Series 417-C0805C221J1GACAUTO
KEMET C0805C221J1GACAUTO SMD Multilayer Ceramic Capacitor, 0805 [2012 Metric], 220 pF, 100 V,5%, C0G / NP0, C Series

KEMET C0805C221J1GACAUTO SMD Multilayer Ceramic Capacitor, 0805 [2012 Metric], 220 pF, 100 V,5%, C0G / NP0, C Series

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-15785-1-ND 399-15785-6-ND 76AH8739 C0805C221J1GACAUTO 417-C0805C221J1GACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 220Pf, 100V, Mlcc, 0805; Capacitance Kemet Ceramic Capacitors KEMET C0805C221J1GACAUTO SMD Multilayer Ceramic Capacitor, 0805 [2012 Metric], 220 pF, 100 V,5%, C0G / NP0, C Series
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH5R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 106K050CS4G-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers