KEMET Electronics Corporation Ceramic Capacitors C0805C220J1GAC7210

Description
CAP CER 22PF 100V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 22PF 100V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C220J1GAC7210CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22PF 100V C0G/NP0 0805

CAP CER 22PF 100V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C220J1GAC7210TR-ND - DigiKey
Thief River Falls, MN, United States
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C220J1GAC7210DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22PF 100V C0G/NP0 0805

CAP CER 22PF 100V C0G/NP0 0805

Buy Now Datasheet
Cap Ceramic 22pF 100V C0G 5% SMD 0805 125°C Plastic T/R - 417-C0805C220J1GAC7210 - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 22pF 100V C0G 5% SMD 0805 125°C Plastic T/R
417-C0805C220J1GAC7210
Cap Ceramic 22pF 100V C0G 5% SMD 0805 125°C Plastic T/R 417-C0805C220J1GAC7210
Cap Ceramic 22pF 100V C0G 5% SMD 0805 125°C Plastic T/R

Cap Ceramic 22pF 100V C0G 5% SMD 0805 125°C Plastic T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C220J1GAC7210CT-ND 399-C0805C220J1GAC7210DKR-ND 417-C0805C220J1GAC7210
Product Name Ceramic Capacitors Ceramic Capacitors Cap Ceramic 22pF 100V C0G 5% SMD 0805 125°C Plastic T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details