KEMET Electronics Corporation Ceramic Capacitors C0805C220F4GACTU

Description
CAP CER 22PF 16V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 22PF 16V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C220F4GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C220F4GACTUTR-ND
Ceramic Capacitors 399-C0805C220F4GACTUTR-ND
CAP CER 22PF 16V C0G/NP0 0805

CAP CER 22PF 16V C0G/NP0 0805

Buy Now Datasheet
22.0Pf 16.0V Rohs Compliant Kemet - 86AC2693 - Newark, An Avnet Company
Chicago, IL, United States
22.0Pf 16.0V Rohs Compliant Kemet
86AC2693
22.0Pf 16.0V Rohs Compliant Kemet 86AC2693
22.0PF 16.0V ROHS COMPLIANT: YES

22.0PF 16.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0805C220F4GACTUTR-ND 86AC2693
Product Name Ceramic Capacitors 22.0Pf 16.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SVL025MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details