KEMET Electronics Corporation Ceramic Capacitors C0805C209D8GACTU

Description
CAP CER 2PF 10V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 2PF 10V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C209D8GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C209D8GACTUTR-ND
Ceramic Capacitors 399-C0805C209D8GACTUTR-ND
CAP CER 2PF 10V C0G/NP0 0805

CAP CER 2PF 10V C0G/NP0 0805

Buy Now Datasheet
2.00Pf 10.0V Rohs Compliant Kemet - 32X7670 - Newark, An Avnet Company
Chicago, IL, United States
2.00Pf 10.0V Rohs Compliant Kemet
32X7670
2.00Pf 10.0V Rohs Compliant Kemet 32X7670
2.00PF 10.0V ROHS COMPLIANT: YES

2.00PF 10.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - C0805C209D8GACTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C0805C209D8GACTU
Capacitors - Ceramic Capacitors C0805C209D8GACTU
CAP CER 0805

CAP CER 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C209D8GACTUTR-ND 32X7670 C0805C209D8GACTU
Product Name Ceramic Capacitors 2.00Pf 10.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Polymer - 106XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers