KEMET Electronics Corporation Ceramic Capacitors C0805C202F5GACTU

Description
CAP CER 2000PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 2000PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C202F5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C202F5GACTUTR-ND
Ceramic Capacitors 399-C0805C202F5GACTUTR-ND
CAP CER 2000PF 50V C0G/NP0 0805

CAP CER 2000PF 50V C0G/NP0 0805

Buy Now Datasheet
2000Pf 50.0V Rohs Compliant Kemet - 67R4943 - Newark, An Avnet Company
Chicago, IL, United States
2000Pf 50.0V Rohs Compliant Kemet
67R4943
2000Pf 50.0V Rohs Compliant Kemet 67R4943
2000PF 50.0V ROHS COMPLIANT: YES

2000PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0805C202F5GACTUTR-ND 67R4943
Product Name Ceramic Capacitors 2000Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052040 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details