KEMET Electronics Corporation Ceramic Capacitors C0805C181MDRACTU

Description
180pF ±20% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
180pF ±20% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C181MDRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C181MDRACTUTR-ND
Ceramic Capacitors 399-C0805C181MDRACTUTR-ND
180pF ±20% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

180pF ±20% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C181MDRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C181MDRACTUCT-ND
Ceramic Capacitors 399-C0805C181MDRACTUCT-ND
180pF ±20% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

180pF ±20% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C181MDRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C181MDRACTUDKR-ND
Ceramic Capacitors 399-C0805C181MDRACTUDKR-ND
180pF ±20% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

180pF ±20% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
180.pf 1000V Rohs Compliant Kemet - 27X3860 - Newark, An Avnet Company
Chicago, IL, United States
180.pf 1000V Rohs Compliant Kemet
27X3860
180.pf 1000V Rohs Compliant Kemet 27X3860
180.PF 1000V ROHS COMPLIANT: YES

180.PF 1000V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C181MDRACTUTR-ND 399-C0805C181MDRACTUDKR-ND 27X3860
Product Name Ceramic Capacitors Ceramic Capacitors 180.pf 1000V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011572 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details