KEMET Electronics Corporation Ceramic Capacitors C0805C180M5GACTU

Description
CAP CER 18PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 18PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C180M5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C180M5GACTUTR-ND
Ceramic Capacitors 399-C0805C180M5GACTUTR-ND
CAP CER 18PF 50V C0G/NP0 0805

CAP CER 18PF 50V C0G/NP0 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805C180M5GACTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C0805C180M5GACTU
Capacitors - Ceramic Capacitors C0805C180M5GACTU
CAP CER 0805

CAP CER 0805

Supplier's Site
18.0Pf 50.0V Rohs Compliant Kemet - 32X7651 - Newark, An Avnet Company
Chicago, IL, United States
18.0Pf 50.0V Rohs Compliant Kemet
32X7651
18.0Pf 50.0V Rohs Compliant Kemet 32X7651
18.0PF 50.0V ROHS COMPLIANT: YES

18.0PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C180M5GACTUTR-ND C0805C180M5GACTU 32X7651
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 18.0Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitor, Ceramic;0.47uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186307 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details