KEMET Electronics Corporation Ceramic Capacitors C0805C162G8HACAUTO

Description
1600pF ±2% 10V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1600pF ±2% 10V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C162G8HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805C162G8HACAUTO-ND
Ceramic Capacitors C0805C162G8HACAUTO-ND
1600pF ±2% 10V Ceramic Capacitor X8R 0805 (2012 Metric)

1600pF ±2% 10V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C162G8HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C162G8HACAUTO
Ceramic Capacitors C0805C162G8HACAUTO
CAP CER 0805 1.6NF 10V ULTRA STA

CAP CER 0805 1.6NF 10V ULTRA STA

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0805C162G8HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805C162G8HACAUTO
Capacitors - Ceramic Capacitors C0805C162G8HACAUTO
CAP CER 0805 1.6NF 10V ULTRA STA

CAP CER 0805 1.6NF 10V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0805C162G8HACAUTO-ND C0805C162G8HACAUTO C0805C162G8HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AHR35C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details