0.15µF ±10% 50V Ceramic Capacitor X8L 0805 (2012 Metric)
0.15µF ±10% 50V Ceramic Capacitor X8L 0805 (2012 Metric)
0.15µF ±10% 50V Ceramic Capacitor X8L 0805 (2012 Metric)
CERAMIC CAPACITOR 0.15UF, 50V, X8R, 10%, 0805; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series KEMET; Case Size:0805RoHS Compliant: Yes
Multilayer Ceramic Capacitor, C Series, 0.15 - F, - 10%, X8L, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C154K5NACTUDKR-ND | 399-C0805C154K5NACTUCT-ND | 67R4929 | 67R8849 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.15Uf, 50V, X8R, 10%, 0805; Capacitance Kemet | Multilayer Ceramic Capacitor, C Series, 0.15 F, 10%, X8L, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF |