KEMET Electronics Corporation Ceramic Capacitors C0805C154K1RECTU

Description
0.15µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C154K1RECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C154K1RECTUTR-ND
Ceramic Capacitors 399-C0805C154K1RECTUTR-ND
0.15µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.15µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C154K1RECTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C154K1RECTUCT-ND
Ceramic Capacitors 399-C0805C154K1RECTUCT-ND
CAP CER 0805 150NF 100V X7R

CAP CER 0805 150NF 100V X7R

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C154K1RECTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C154K1RECTUDKR-ND
Ceramic Capacitors 399-C0805C154K1RECTUDKR-ND
CAP CER 0805 150NF 100V X7R

CAP CER 0805 150NF 100V X7R

Buy Now Datasheet
Cap, 0.15Uf, 100V, Mlcc, 0805; Capacitance Kemet - 02AH1372 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Uf, 100V, Mlcc, 0805; Capacitance Kemet
02AH1372
Cap, 0.15Uf, 100V, Mlcc, 0805; Capacitance Kemet 02AH1372
CAP, 0.15UF, 100V, MLCC, 0805; Capacitance:0.15µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.15UF, 100V, MLCC, 0805; Capacitance:0.15µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C154K1RECTUTR-ND 399-C0805C154K1RECTUDKR-ND 02AH1372
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.15Uf, 100V, Mlcc, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1206-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details