KEMET Electronics Corporation Ceramic Capacitors C0805C154J1REC7210

Description
CAP CER 0805 150NF 100V X7R 5%
Request a Quote Datasheet
Description
CAP CER 0805 150NF 100V X7R 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C154J1REC7210CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0805 150NF 100V X7R 5%

CAP CER 0805 150NF 100V X7R 5%

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C154J1REC7210TR-ND - DigiKey
Thief River Falls, MN, United States
0.15µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.15µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C154J1REC7210DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0805 150NF 100V X7R 5%

CAP CER 0805 150NF 100V X7R 5%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C0805C154J1REC7210CT-ND 399-C0805C154J1REC7210DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MOLDED RADIAL CERAMIC CAPACITORS 100V 1200PF 10% - 70186092 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details