KEMET Electronics Corporation Ceramic Capacitors C0805C153JAREC

Description
0.015µF ±5% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.015µF ±5% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C153JAREC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805C153JAREC-ND
Ceramic Capacitors C0805C153JAREC-ND
0.015µF ±5% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

0.015µF ±5% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
.015Uf 250V Rohs Compliant Kemet - 86AC2603 - Newark, An Avnet Company
Chicago, IL, United States
.015Uf 250V Rohs Compliant Kemet
86AC2603
.015Uf 250V Rohs Compliant Kemet 86AC2603
.015UF 250V ROHS COMPLIANT: YES

.015UF 250V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - C0805C153JAREC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C0805C153JAREC
Capacitors - Ceramic Capacitors C0805C153JAREC
CAP CER 0805 15NF 250V X7R 5%

CAP CER 0805 15NF 250V X7R 5%

Supplier's Site
Ceramic Capacitors - C0805C153JAREC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C153JAREC
Ceramic Capacitors C0805C153JAREC
CAP CER 0805 15NF 250V X7R 5%

CAP CER 0805 15NF 250V X7R 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C0805C153JAREC-ND 86AC2603 C0805C153JAREC C0805C153JAREC
Product Name Ceramic Capacitors .015Uf 250V Rohs Compliant Kemet Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - P10U103M1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers