KEMET Electronics Corporation Ceramic Capacitors C0805C153G8JACAUTO

Description
0.015µF ±2% 10V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.015µF ±2% 10V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C153G8JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805C153G8JACAUTO-ND
Ceramic Capacitors C0805C153G8JACAUTO-ND
0.015µF ±2% 10V Ceramic Capacitor U2J 0805 (2012 Metric)

0.015µF ±2% 10V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number C0805C153G8JACAUTO-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details