KEMET Electronics Corporation Ceramic Capacitors C0805C152K5RACAUTO

Description
1500pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-6932-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6932-2-ND
Ceramic Capacitors 399-6932-2-ND
1500pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6932-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6932-1-ND
Ceramic Capacitors 399-6932-1-ND
1500pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6932-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6932-6-ND
Ceramic Capacitors 399-6932-6-ND
1500pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 1500Pf, 50V, 10%, X7R, 0805; Capacitance Kemet - 67AC8133 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 50V, 10%, X7R, 0805; Capacitance Kemet
67AC8133
Cap, 1500Pf, 50V, 10%, X7R, 0805; Capacitance Kemet 67AC8133
CAP, 1500PF, 50V, 10%, X7R, 0805; Capacitance:1500pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

CAP, 1500PF, 50V, 10%, X7R, 0805; Capacitance:1500pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
1500Pf 50.0V Rohs Compliant Kemet - 91Y8649 - Newark, An Avnet Company
Chicago, IL, United States
1500Pf 50.0V Rohs Compliant Kemet
91Y8649
1500Pf 50.0V Rohs Compliant Kemet 91Y8649
1500PF 50.0V ROHS COMPLIANT: YES

1500PF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-6932-2-ND 399-6932-6-ND 67AC8133 91Y8649
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1500Pf, 50V, 10%, X7R, 0805; Capacitance Kemet 1500Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 337SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers