1500pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
1500pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
1500pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
MLCC CAPACITOR, 1500PF, 50V, C0G, 1%, 0805, FULL REEL; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes
MLCC CAPACITOR, 1500PF, 50V, C0G, 1%, 0805; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes
(PRICE/TC) MLCC CAPACITOR, 1500PF, 50V, C0G, 1%, 0805, CAPACITANCE:1500PF, VOLTAGE RATING:50V, CERAMIC CAPACITOR CASE:0805 [2012 METRIC], CAPACITANCE TOLERANCE:± 1%, DIELECTRIC CHARACTERISTIC:C0G / NP0, PRODUCT RANGE:C SERIES KEMET ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C152F5GACTUDKR-ND | 399-C0805C152F5GACTUTR-ND | 31C9173 | 106371581 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Mlcc Capacitor, 1500Pf, 50V, C0G, 1%, 0805, Full Reel; Capacitance Kemet | Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |