KEMET Electronics Corporation Ceramic Capacitors C0805C151J5RACTU

Description
150pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
150pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C151J5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C151J5RACTUDKR-ND
Ceramic Capacitors 399-C0805C151J5RACTUDKR-ND
150pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

150pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C151J5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C151J5RACTUCT-ND
Ceramic Capacitors 399-C0805C151J5RACTUCT-ND
150pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

150pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C151J5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C151J5RACTUTR-ND
Ceramic Capacitors 399-C0805C151J5RACTUTR-ND
150pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

150pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
150.pf 50.0V Rohs Compliant Kemet - 86AC2573 - Newark, An Avnet Company
Chicago, IL, United States
150.pf 50.0V Rohs Compliant Kemet
86AC2573
150.pf 50.0V Rohs Compliant Kemet 86AC2573
150.PF 50.0V ROHS COMPLIANT: YES

150.PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C151J5RACTUDKR-ND 399-C0805C151J5RACTUCT-ND 86AC2573
Product Name Ceramic Capacitors Ceramic Capacitors 150.pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/021319 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details