KEMET Electronics Corporation MLCCs - Multilayer Ceramic Capacitors C0805C150J5GACTU

Description
KEMET C0805C150J5GACTU
Request a Quote Datasheet
Description
KEMET C0805C150J5GACTU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2644242 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2644242
MLCCs - Multilayer Ceramic Capacitors 2644242
KEMET C0805C150J5GACTU

KEMET C0805C150J5GACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1775151 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1775151
MLCCs - Multilayer Ceramic Capacitors 1775151
KEMET C0805C150J5GACTU

KEMET C0805C150J5GACTU

Supplier's Site
Ceramic Capacitors - C0805C150J5GACTU - 1158298-C0805C150J5GACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0805C150J5GACTU
1158298-C0805C150J5GACTU
Ceramic Capacitors - C0805C150J5GACTU 1158298-C0805C150J5GACTU
Manufacturer: Kemet Win Source Part Number: 1158298-C0805C150J5G ACTU Manufacturer Homepage: www.kemet.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Kemet
Win Source Part Number: 1158298-C0805C150J5GACTU
Manufacturer Homepage: www.kemet.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now
Singapore, Singapore
SMD 15pF 50V Capacitor
60-C0805C150J5GACTU
SMD 15pF 50V Capacitor 60-C0805C150J5GACTU
Ceramic Capacitor, 15pF, 50V, ±5%, C0G, 0805 SMD Product overview: C0805C150J5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C150J5GACTU can be used for catalog matching and distributor lookup.

Ceramic Capacitor, 15pF, 50V, ±5%, C0G, 0805 SMD Product overview: C0805C150J5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C150J5GACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-C0805C150J5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C150J5GACTUCT-ND
Ceramic Capacitors 399-C0805C150J5GACTUCT-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C150J5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C150J5GACTUDKR-ND
Ceramic Capacitors 399-C0805C150J5GACTUDKR-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C150J5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C150J5GACTUTR-ND
Ceramic Capacitors 399-C0805C150J5GACTUTR-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0805; Capacitance Kemet - 64K2902 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0805; Capacitance Kemet
64K2902
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0805; Capacitance Kemet 64K2902
CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0805; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0805; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 15 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet - 36X2707 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 15 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
36X2707
Multilayer Ceramic Capacitor, C Series, 15 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet 36X2707
Multilayer Ceramic Capacitor, C Series, 15 pF, - 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 15 pF, - 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2644242 1158298-C0805C150J5GACTU 60-C0805C150J5GACTU 399-C0805C150J5GACTUCT-ND 399-C0805C150J5GACTUDKR-ND 64K2902 36X2707
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - C0805C150J5GACTU SMD 15pF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 15Pf 50V, C0G, 5%, 0805; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 15 Pf, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Kemet
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details