KEMET Electronics Corporation Ceramic Capacitors C0805C124K1RACTU

Description
0.12µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.12µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C124K1RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C124K1RACTUCT-ND
Ceramic Capacitors 399-C0805C124K1RACTUCT-ND
0.12µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.12µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C124K1RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C124K1RACTUTR-ND
Ceramic Capacitors 399-C0805C124K1RACTUTR-ND
0.12µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.12µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C124K1RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C124K1RACTUDKR-ND
Ceramic Capacitors 399-C0805C124K1RACTUDKR-ND
0.12µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.12µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 0.12Uf, 100V, 0805; Capacitance Kemet - 96Y7132 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.12Uf, 100V, 0805; Capacitance Kemet
96Y7132
Cap, Mlcc, X7R, 0.12Uf, 100V, 0805; Capacitance Kemet 96Y7132
CAP, MLCC, X7R, 0.12UF, 100V, 0805; Capacitance:0.12µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.12UF, 100V, 0805; Capacitance:0.12µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.12Uf, 100V, Mlcc, 0805 Rohs Compliant Kemet - 66AH5613 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.12Uf, 100V, Mlcc, 0805 Rohs Compliant Kemet
66AH5613
Cap, 0.12Uf, 100V, Mlcc, 0805 Rohs Compliant Kemet 66AH5613
CAP, 0.12UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.12UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C124K1RACTUCT-ND 399-C0805C124K1RACTUDKR-ND 96Y7132 66AH5613
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.12Uf, 100V, 0805; Capacitance Kemet Cap, 0.12Uf, 100V, Mlcc, 0805 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details