KEMET Electronics Corporation Ceramic Capacitors C0805C123KCRACTU

Description
0.012µF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.012µF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C123KCRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C123KCRACTUCT-ND
Ceramic Capacitors 399-C0805C123KCRACTUCT-ND
0.012µF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

0.012µF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C123KCRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C123KCRACTUTR-ND
Ceramic Capacitors 399-C0805C123KCRACTUTR-ND
0.012µF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

0.012µF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C123KCRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C123KCRACTUDKR-ND
Ceramic Capacitors 399-C0805C123KCRACTUDKR-ND
0.012µF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

0.012µF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 0.012Uf, 500V, 0805; Capacitance Kemet - 96Y7131 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.012Uf, 500V, 0805; Capacitance Kemet
96Y7131
Cap, Mlcc, X7R, 0.012Uf, 500V, 0805; Capacitance Kemet 96Y7131
CAP, MLCC, X7R, 0.012UF, 500V, 0805; Capacitance:12000pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.012UF, 500V, 0805; Capacitance:12000pF; Voltage(DC):500V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
.012Uf 500V Rohs Compliant Kemet - 32X7623 - Newark, An Avnet Company
Chicago, IL, United States
.012Uf 500V Rohs Compliant Kemet
32X7623
.012Uf 500V Rohs Compliant Kemet 32X7623
.012UF 500V ROHS COMPLIANT: YES

.012UF 500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C123KCRACTUCT-ND 399-C0805C123KCRACTUDKR-ND 96Y7131 32X7623
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.012Uf, 500V, 0805; Capacitance Kemet .012Uf 500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details