KEMET Electronics Corporation Ceramic Capacitors C0805C123F4JACAUTO

Description
0.012µF ±1% 16V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.012µF ±1% 16V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C123F4JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805C123F4JACAUTO-ND
Ceramic Capacitors C0805C123F4JACAUTO-ND
0.012µF ±1% 16V Ceramic Capacitor U2J 0805 (2012 Metric)

0.012µF ±1% 16V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C123F4JACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C123F4JACAUTO
Ceramic Capacitors C0805C123F4JACAUTO
CAP CER 0.012UF 16V U2J 0805

CAP CER 0.012UF 16V U2J 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C0805C123F4JACAUTO-ND C0805C123F4JACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers