KEMET Electronics Corporation Ceramic Capacitors C0805C122K5RACTU

Description
1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C122K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C122K5RACTUTR-ND
Ceramic Capacitors 399-C0805C122K5RACTUTR-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C122K5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C122K5RACTUCT-ND
Ceramic Capacitors 399-C0805C122K5RACTUCT-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C122K5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C122K5RACTUDKR-ND
Ceramic Capacitors 399-C0805C122K5RACTUDKR-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc Capacitor, 1200Pf, 50V, X7R, 10%, 0805; Capacitance Kemet - 07X0884 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1200Pf, 50V, X7R, 10%, 0805; Capacitance Kemet
07X0884
Mlcc Capacitor, 1200Pf, 50V, X7R, 10%, 0805; Capacitance Kemet 07X0884
MLCC CAPACITOR, 1200PF, 50V, X7R, 10%, 0805; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 1200PF, 50V, X7R, 10%, 0805; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1200Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet - 66AH5612 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet
66AH5612
Cap, 1200Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet 66AH5612
CAP, 1200PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1200PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Mlcc Capacitor, 1200Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kemet - 02H5820 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1200Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kemet
02H5820
Mlcc Capacitor, 1200Pf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Kemet 02H5820
MLCC CAPACITOR, 1200PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 1200PF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:1200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C122K5RACTUTR-ND 399-C0805C122K5RACTUDKR-ND 07X0884 66AH5612
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 1200Pf, 50V, X7R, 10%, 0805; Capacitance Kemet Cap, 1200Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M40U155M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers