KEMET Electronics Corporation Ceramic Capacitors C0805C122JDRACTU

Description
CAP CER 1200PF 1KV X7R 0805
Request a Quote Datasheet
Description
CAP CER 1200PF 1KV X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C122JDRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C122JDRACTUDKR-ND
Ceramic Capacitors 399-C0805C122JDRACTUDKR-ND
CAP CER 1200PF 1KV X7R 0805

CAP CER 1200PF 1KV X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C122JDRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C122JDRACTUCT-ND
Ceramic Capacitors 399-C0805C122JDRACTUCT-ND
CAP CER 1200PF 1KV X7R 0805

CAP CER 1200PF 1KV X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C122JDRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C122JDRACTUTR-ND
Ceramic Capacitors 399-C0805C122JDRACTUTR-ND
CAP CER 1200PF 1KV X7R 0805

CAP CER 1200PF 1KV X7R 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C0805C122JDRACTUDKR-ND 399-C0805C122JDRACTUCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Bypass High Voltage Capacitor; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701157 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details