KEMET Electronics Corporation Ceramic Capacitors C0805C121KDRACTU

Description
120pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
120pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C121KDRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C121KDRACTUDKR-ND
Ceramic Capacitors 399-C0805C121KDRACTUDKR-ND
120pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

120pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C121KDRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C121KDRACTUTR-ND
Ceramic Capacitors 399-C0805C121KDRACTUTR-ND
120pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

120pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C121KDRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C121KDRACTUCT-ND
Ceramic Capacitors 399-C0805C121KDRACTUCT-ND
120pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

120pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 120Pf, 1 Kv, 10%, X7R, 0805; Capacitance Kemet - 67AC8130 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Pf, 1 Kv, 10%, X7R, 0805; Capacitance Kemet
67AC8130
Cap, 120Pf, 1 Kv, 10%, X7R, 0805; Capacitance Kemet 67AC8130
CAP, 120PF, 1 KV, 10%, X7R, 0805; Capacitance:120pF; Voltage Rating:1kV; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 120PF, 1 KV, 10%, X7R, 0805; Capacitance:120pF; Voltage Rating:1kV; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 120Pf, 1Kv, 0805; Capacitance Kemet - 96Y7129 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 120Pf, 1Kv, 0805; Capacitance Kemet
96Y7129
Cap, Mlcc, X7R, 120Pf, 1Kv, 0805; Capacitance Kemet 96Y7129
CAP, MLCC, X7R, 120PF, 1KV, 0805; Capacitance:120pF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, MLCC, X7R, 120PF, 1KV, 0805; Capacitance:120pF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C121KDRACTUDKR-ND 399-C0805C121KDRACTUTR-ND 67AC8130 96Y7129
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 120Pf, 1 Kv, 10%, X7R, 0805; Capacitance Kemet Cap, Mlcc, X7R, 120Pf, 1Kv, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details