1.1pF ±0.1pF 10V Ceramic Capacitor X8R 0805 (2012 Metric)
CAP CER 0805 1.1PF 10V ULTRA STA
CAP CER 0805 1.1PF 10V ULTRA STA
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C0805C119B8HACAUTO-ND | C0805C119B8HACAUTO | C0805C119B8HACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 10 volts | 10 volts | 10 volts |