KEMET Electronics Corporation Ceramic Capacitors C0805C112F5GACTU

Description
1100pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1100pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17426-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17426-2-ND
Ceramic Capacitors 399-17426-2-ND
1100pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1100pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17426-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17426-6-ND
Ceramic Capacitors 399-17426-6-ND
1100pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1100pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17426-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17426-1-ND
Ceramic Capacitors 399-17426-1-ND
1100pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1100pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
1100Pf 50.0V Rohs Compliant Kemet - 67R4910 - Newark, An Avnet Company
Chicago, IL, United States
1100Pf 50.0V Rohs Compliant Kemet
67R4910
1100Pf 50.0V Rohs Compliant Kemet 67R4910
1100PF 50.0V ROHS COMPLIANT: YES

1100PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-17426-2-ND 399-17426-6-ND 67R4910
Product Name Ceramic Capacitors Ceramic Capacitors 1100Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - P10R471K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details