KEMET Electronics Corporation Ceramic Capacitors C0805C109DBGACTU

Description
1pF ±0.5pF 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1pF ±0.5pF 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17425-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17425-2-ND
Ceramic Capacitors 399-17425-2-ND
1pF ±0.5pF 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1pF ±0.5pF 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17425-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17425-6-ND
Ceramic Capacitors 399-17425-6-ND
1pF ±0.5pF 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1pF ±0.5pF 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17425-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17425-1-ND
Ceramic Capacitors 399-17425-1-ND
1pF ±0.5pF 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1pF ±0.5pF 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-17425-2-ND 399-17425-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 105SML050MD4Q5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers