1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
1µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0805 1UF 25V X7R 10%
CAP, AEC-Q200, 1UF, 25V, MLCC, 0805; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C105K3RECAUTODKR-ND | 399-C0805C105K3RECAUTOTR-ND | C0805C105K3RECAUTO | 02AH1364 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0805; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |