KEMET Electronics Corporation Ceramic Capacitors C0805C105J3RECTU

Description
1µF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C105J3RECTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C105J3RECTUCT-ND
Ceramic Capacitors 399-C0805C105J3RECTUCT-ND
1µF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C105J3RECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C105J3RECTUTR-ND
Ceramic Capacitors 399-C0805C105J3RECTUTR-ND
1µF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C105J3RECTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C105J3RECTUDKR-ND
Ceramic Capacitors 399-C0805C105J3RECTUDKR-ND
1µF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±5% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Kemet - 02AH1362 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Kemet
02AH1362
Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Kemet 02AH1362
CAP, 1UF, 25V, MLCC, 0805; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1UF, 25V, MLCC, 0805; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C105J3RECTUCT-ND 399-C0805C105J3RECTUDKR-ND 02AH1362
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 25V, Mlcc, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P30U124M1 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details