KEMET Electronics Corporation Ceramic Capacitors C0805C104J1RALTU

Description
0.1µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C104J1RALTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C104J1RALTUDKR-ND
Ceramic Capacitors 399-C0805C104J1RALTUDKR-ND
0.1µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C104J1RALTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C104J1RALTUCT-ND
Ceramic Capacitors 399-C0805C104J1RALTUCT-ND
0.1µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C104J1RALTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C104J1RALTUTR-ND
Ceramic Capacitors 399-C0805C104J1RALTUTR-ND
0.1µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc Capacitor, 0.1Uf, 100V, X7R, 5%, 0805, Full Reel; Capacitance Kemet - 13M6683 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.1Uf, 100V, X7R, 5%, 0805, Full Reel; Capacitance Kemet
13M6683
Mlcc Capacitor, 0.1Uf, 100V, X7R, 5%, 0805, Full Reel; Capacitance Kemet 13M6683
MLCC CAPACITOR, 0.1UF, 100V, X7R, 5%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: No

MLCC CAPACITOR, 0.1UF, 100V, X7R, 5%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: No

Supplier's Site
Mlcc Capacitor, 0.1Uf, 100V, X7R, 5%, 0805; Capacitance Kemet - 07X0866 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.1Uf, 100V, X7R, 5%, 0805; Capacitance Kemet
07X0866
Mlcc Capacitor, 0.1Uf, 100V, X7R, 5%, 0805; Capacitance Kemet 07X0866
MLCC CAPACITOR, 0.1UF, 100V, X7R, 5%, 0805; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: No

MLCC CAPACITOR, 0.1UF, 100V, X7R, 5%, 0805; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet
Cap, 0.1Uf, 100V, Mlcc, 0805; Capacitance Kemet - 28AK7939 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, 0805; Capacitance Kemet
28AK7939
Cap, 0.1Uf, 100V, Mlcc, 0805; Capacitance Kemet 28AK7939
CAP, 0.1UF, 100V, MLCC, 0805; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: No

CAP, 0.1UF, 100V, MLCC, 0805; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C104J1RALTUDKR-ND 399-C0805C104J1RALTUCT-ND 13M6683 28AK7939
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 0.1Uf, 100V, X7R, 5%, 0805, Full Reel; Capacitance Kemet Cap, 0.1Uf, 100V, Mlcc, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers