KEMET Electronics Corporation Ceramic Capacitors C0805C104F4JACAUTO7210

Description
CAP CER 0.1UF 16V U2J 0805
Request a Quote Datasheet
Description
CAP CER 0.1UF 16V U2J 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C104F4JACAUTO7210TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 16V U2J 0805

CAP CER 0.1UF 16V U2J 0805

Buy Now Datasheet
Cap, 0.1Uf, 16V, Mlcc, 0805; Capacitance Kemet - 32AK6001 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0805; Capacitance Kemet
32AK6001
Cap, 0.1Uf, 16V, Mlcc, 0805; Capacitance Kemet 32AK6001
CAP, 0.1UF, 16V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:2mm RoHS Compliant: Yes

CAP, 0.1UF, 16V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0805C104F4JACAUTO7210TR-ND 32AK6001
Product Name Ceramic Capacitors Cap, 0.1Uf, 16V, Mlcc, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011301 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701021 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details