KEMET Electronics Corporation Ceramic Capacitors C0805C103MAREC7210

Description
10000pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C103MAREC7210-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805C103MAREC7210-ND
Ceramic Capacitors C0805C103MAREC7210-ND
10000pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C103MAREC7210 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C103MAREC7210
Ceramic Capacitors C0805C103MAREC7210
CAP CER 0805 10NF 250V X7R 20%

CAP CER 0805 10NF 250V X7R 20%

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0805C103MAREC7210 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805C103MAREC7210
Capacitors - Ceramic Capacitors C0805C103MAREC7210
CAP CER 0805 10NF 250V X7R 20%

CAP CER 0805 10NF 250V X7R 20%

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0805C103MAREC7210-ND C0805C103MAREC7210 C0805C103MAREC7210
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 380LX151M450H052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details