KEMET Electronics Corporation Ceramic Capacitors C0805C103MARACTU

Description
CAP CER 10000PF 250V X7R 0805
Request a Quote Datasheet
Description
CAP CER 10000PF 250V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C103MARACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C103MARACTUCT-ND
Ceramic Capacitors 399-C0805C103MARACTUCT-ND
CAP CER 10000PF 250V X7R 0805

CAP CER 10000PF 250V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C103MARACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C103MARACTUTR-ND
Ceramic Capacitors 399-C0805C103MARACTUTR-ND
10000pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±20% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C103MARACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C103MARACTUDKR-ND
Ceramic Capacitors 399-C0805C103MARACTUDKR-ND
CAP CER 10000PF 250V X7R 0805

CAP CER 10000PF 250V X7R 0805

Buy Now Datasheet
.010Uf 250V Rohs Compliant Kemet - 67R4898 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 250V Rohs Compliant Kemet
67R4898
.010Uf 250V Rohs Compliant Kemet 67R4898
.010UF 250V ROHS COMPLIANT: YES

.010UF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C103MARACTUCT-ND 399-C0805C103MARACTUDKR-ND 67R4898
Product Name Ceramic Capacitors Ceramic Capacitors .010Uf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - P40G103J5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details