KEMET Electronics Corporation Ceramic Capacitors C0805C103M4JACTU

Description
CAP CER 10000PF 16V U2J 0805
Request a Quote Datasheet
Description
CAP CER 10000PF 16V U2J 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C103M4JACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C103M4JACTUCT-ND
Ceramic Capacitors 399-C0805C103M4JACTUCT-ND
CAP CER 10000PF 16V U2J 0805

CAP CER 10000PF 16V U2J 0805

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C103M4JACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C103M4JACTUTR-ND
Ceramic Capacitors 399-C0805C103M4JACTUTR-ND
10000pF ±20% 16V Ceramic Capacitor U2J 0805 (2012 Metric)

10000pF ±20% 16V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C103M4JACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C103M4JACTUDKR-ND
Ceramic Capacitors 399-C0805C103M4JACTUDKR-ND
CAP CER 10000PF 16V U2J 0805

CAP CER 10000PF 16V U2J 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C0805C103M4JACTUCT-ND 399-C0805C103M4JACTUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details