KEMET Electronics Corporation Ceramic Capacitors C0805C103J5RECAUTO

Description
10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C103J5RECAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805C103J5RECAUTO-ND
Ceramic Capacitors C0805C103J5RECAUTO-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805C103J5RECAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805C103J5RECAUTO
Capacitors - Ceramic Capacitors C0805C103J5RECAUTO
CAP CER 0805 10NF 50V X7R 5%

CAP CER 0805 10NF 50V X7R 5%

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C0805C103J5RECAUTO-ND C0805C103J5RECAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, ESD Protection
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/011548-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701206 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details