KEMET Electronics Corporation Ceramic Capacitors C0805C103J3GEC7210

Description
10000pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C103J3GEC7210-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805C103J3GEC7210-ND
Ceramic Capacitors C0805C103J3GEC7210-ND
10000pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±5% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805C103J3GEC7210 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805C103J3GEC7210
Capacitors - Ceramic Capacitors C0805C103J3GEC7210
CAP CER 0805 10NF 25V C0G 5%

CAP CER 0805 10NF 25V C0G 5%

Supplier's Site
Ceramic Capacitors - C0805C103J3GEC7210 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C103J3GEC7210
Ceramic Capacitors C0805C103J3GEC7210
CAP CER 0805 10NF 25V C0G 5%

CAP CER 0805 10NF 25V C0G 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C0805C103J3GEC7210-ND C0805C103J3GEC7210 C0805C103J3GEC7210
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1008-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details