KEMET Electronics Corporation Ceramic Capacitors C0805C103F5GACTU

Description
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C103F5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C103F5GACTUDKR-ND
Ceramic Capacitors 399-C0805C103F5GACTUDKR-ND
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C103F5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C103F5GACTUTR-ND
Ceramic Capacitors 399-C0805C103F5GACTUTR-ND
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C103F5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C103F5GACTUCT-ND
Ceramic Capacitors 399-C0805C103F5GACTUCT-ND
10000pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

10000pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, Mlcc, C0G, 0.01Uf, 50V, 0805; Capacitance Kemet - 96Y7107 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 0.01Uf, 50V, 0805; Capacitance Kemet
96Y7107
Cap, Mlcc, C0G, 0.01Uf, 50V, 0805; Capacitance Kemet 96Y7107
CAP, MLCC, C0G, 0.01UF, 50V, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Width:1.25mmRoHS Compliant: Yes

CAP, MLCC, C0G, 0.01UF, 50V, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site
.010Uf 50.0V Rohs Compliant Kemet - 67R4889 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 50.0V Rohs Compliant Kemet
67R4889
.010Uf 50.0V Rohs Compliant Kemet 67R4889
.010UF 50.0V ROHS COMPLIANT: YES

.010UF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C103F5GACTUDKR-ND 399-C0805C103F5GACTUTR-ND 96Y7107 67R4889
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G, 0.01Uf, 50V, 0805; Capacitance Kemet .010Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C0805C682K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details