KEMET Electronics Corporation Ceramic Capacitors C0805C102MAGEC7210

Description
1000pF ±20% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0805C102MAGEC7210-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0805C102MAGEC7210-ND
Ceramic Capacitors C0805C102MAGEC7210-ND
1000pF ±20% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±20% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0805C102MAGEC7210 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0805C102MAGEC7210
Capacitors - Ceramic Capacitors C0805C102MAGEC7210
CAP CER 0805 1NF 250V C0G 20%

CAP CER 0805 1NF 250V C0G 20%

Supplier's Site
Ceramic Capacitors - C0805C102MAGEC7210 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C102MAGEC7210
Ceramic Capacitors C0805C102MAGEC7210
CAP CER 0805 1NF 250V C0G 20%

CAP CER 0805 1NF 250V C0G 20%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C0805C102MAGEC7210-ND C0805C102MAGEC7210 C0805C102MAGEC7210
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers