KEMET Electronics Corporation Ceramic Capacitors C0805C102M5RACTU

Description
1000pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C102M5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C102M5RACTUDKR-ND
Ceramic Capacitors 399-C0805C102M5RACTUDKR-ND
1000pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C102M5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C102M5RACTUCT-ND
Ceramic Capacitors 399-C0805C102M5RACTUCT-ND
1000pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C102M5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C102M5RACTUTR-ND
Ceramic Capacitors 399-C0805C102M5RACTUTR-ND
1000pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 1000Pf, 50V, X7R, 20%, 0805; Capacitance Kemet - 64K2882 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 50V, X7R, 20%, 0805; Capacitance Kemet
64K2882
Ceramic Capacitor 1000Pf, 50V, X7R, 20%, 0805; Capacitance Kemet 64K2882
CERAMIC CAPACITOR 1000PF, 50V, X7R, 20%, 0805; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:0805RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 50V, X7R, 20%, 0805; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:0805RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 1000Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kemet - 70H8398 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1000Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kemet
70H8398
Mlcc Capacitor, 1000Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kemet 70H8398
MLCC CAPACITOR, 1000PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 1000PF, 50V, X7R, 20%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0805C102M5RACTUDKR-ND 399-C0805C102M5RACTUCT-ND 64K2882 70H8398
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1000Pf, 50V, X7R, 20%, 0805; Capacitance Kemet Mlcc Capacitor, 1000Pf, 50V, X7R, 20%, 0805, Full Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers