KEMET Electronics Corporation Capacitors - Ceramic Capacitors C0805C102KDRAC7800

Description
Manufacturer: Kemet Win Source Part Number: 1331004-C0805C102KDR AC7800 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL, High Voltage Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,500 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Thickness (Max): 0.055" (1.40mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C0805C102KDRAC7800,3 99-4818-1,C0805C102K DRACTU,399-C0805C102 KDRAC7800TR,399-C080 5C102KDRAC7800CT,399 -4818-2,C0805C102KDR AC,399-4818-1-ND,399 -4818-6-ND,399-4818- 2-ND,399-C0805C102KD RAC7800DKR,399-4818- 6 Base Product Number: C0805C RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 1331004-C0805C102KDR AC7800 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL, High Voltage Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,500 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Thickness (Max): 0.055" (1.40mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C0805C102KDRAC7800,3 99-4818-1,C0805C102K DRACTU,399-C0805C102 KDRAC7800TR,399-C080 5C102KDRAC7800CT,399 -4818-2,C0805C102KDR AC,399-4818-1-ND,399 -4818-6-ND,399-4818- 2-ND,399-C0805C102KD RAC7800DKR,399-4818- 6 Base Product Number: C0805C RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1331004-C0805C102KDRAC7800 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331004-C0805C102KDRAC7800
Capacitors - Ceramic Capacitors 1331004-C0805C102KDRAC7800
Manufacturer: Kemet Win Source Part Number: 1331004-C0805C102KDR AC7800 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL, High Voltage Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 2,500 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Thickness (Max): 0.055" (1.40mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C0805C102KDRAC7800,3 99-4818-1,C0805C102K DRACTU,399-C0805C102 KDRAC7800TR,399-C080 5C102KDRAC7800CT,399 -4818-2,C0805C102KDR AC,399-4818-1-ND,399 -4818-6-ND,399-4818- 2-ND,399-C0805C102KD RAC7800DKR,399-4818- 6 Base Product Number: C0805C RoHS Status: ROHS3 Compliant

Manufacturer: Kemet
Win Source Part Number: 1331004-C0805C102KDRAC7800
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL, High Voltage
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 2,500
Mounting: Surface Mount, MLCC
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Thickness (Max): 0.055" (1.40mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C0805C102KDRAC7800,399-4818-1,C0805C102KDRACTU,399-C0805C102KDRAC7800TR,399-C0805C102KDRAC7800CT,399-4818-2,C0805C102KDRAC,399-4818-1-ND,399-4818-6-ND,399-4818-2-ND,399-C0805C102KDRAC7800DKR,399-4818-6
Base Product Number: C0805C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: KEMET Category: Capacitors Ceramic Capacitors Series: SMD Comm X7R HV Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R

Alternative Parts (Cross-Reference): Cross
Manufacturer: KEMET
Category: Capacitors Ceramic Capacitors
Series: SMD Comm X7R HV
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R

Buy Now Datasheet
Singapore, Singapore
1000PF 1KV Capacitor
60-C0805C102KDRAC7800
1000PF 1KV Capacitor 60-C0805C102KDRAC7800
CAP CER 1000PF 1KV X7R 0805 Product overview: C0805C102KDRAC7800 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C102KDRAC780 0 can be used for catalog matching and distributor lookup.

CAP CER 1000PF 1KV X7R 0805 Product overview: C0805C102KDRAC7800 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0805C102KDRAC7800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1331004-C0805C102KDRAC7800 60-C0805C102KDRAC7800
Product Name Capacitors - Ceramic Capacitors Capacitors Ceramic Capacitors 1000PF 1KV Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details