1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Multilayer Ceramic Capacitor, C Series, 1000 pF, - 10%, X7R, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes
Multilayer Ceramic Capacitor, C Series, 1000 pF, - 10%, X7R, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C102KARACTUCT-ND | 399-C0805C102KARACTUDKR-ND | 72K7968 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, C Series, 1000 Pf, 10%, X7R, 250 V, 0805 [2012 Metric] Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |