CAP CER 1000PF 16V C0G/NP0 0805
CAP, 1000PF, 16V, MLCC, 0805; Capacitance:1000pF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes
1000PF 16.0V ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0805C102K4GACTUTR-ND | C0805C102K4GACTU | 85AC1556 | 32X7574 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, 1000Pf, 16V, Mlcc, 0805; Capacitance Kemet | 1000Pf 16.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |