KEMET Electronics Corporation Ceramic Capacitors C0805C102K2RAC3083

Description
CAP CER 1000PF 200V X7R 0805
Request a Quote Datasheet
Description
CAP CER 1000PF 200V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C102K2RAC3083TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 200V X7R 0805

CAP CER 1000PF 200V X7R 0805

Buy Now Datasheet
1000Pf 200V Rohs Compliant Kemet - 91Y8566 - Newark, An Avnet Company
Chicago, IL, United States
1000Pf 200V Rohs Compliant Kemet
91Y8566
1000Pf 200V Rohs Compliant Kemet 91Y8566
1000PF 200V ROHS COMPLIANT: YES

1000PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0805C102K2RAC3083TR-ND 91Y8566
Product Name Ceramic Capacitors 1000Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers