KEMET Electronics Corporation Ceramic Capacitors C0805C102JDRACAUTO

Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C102JDRACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C102JDRACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C102JDRACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C102JDRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C102JDRACAUTO
Ceramic Capacitors C0805C102JDRACAUTO
SMD AUTO X7R, CERAMIC, 1NF, 5%,

SMD AUTO X7R, CERAMIC, 1NF, 5%,

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C102JDRACAUTOTR-ND 399-C0805C102JDRACAUTODKR-ND C0805C102JDRACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 106MPW160K-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers