KEMET Electronics Corporation Ceramic Capacitors C0805C102J5GACAUTO

Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17971-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17971-1-ND
Ceramic Capacitors 399-17971-1-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17971-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17971-2-ND
Ceramic Capacitors 399-17971-2-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17971-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17971-6-ND
Ceramic Capacitors 399-17971-6-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C102J5GACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C102J5GACAUTO
Ceramic Capacitors C0805C102J5GACAUTO
CAP CER 1000PF 50V NP0 0805

CAP CER 1000PF 50V NP0 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet - 67AH9368 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet
67AH9368
Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet 67AH9368
CAP, AEC-Q200, 1000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1000Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet - 45AC6661 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet
45AC6661
Cap, 1000Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet 45AC6661
CAP, 1000PF, 50V, 5%, C0G/NP0, 0805; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

CAP, 1000PF, 50V, 5%, C0G/NP0, 0805; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 1000PF 50V NP0 0805 - 417-C0805C102J5GACAUTO - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 50V NP0 0805
417-C0805C102J5GACAUTO
CAP CER 1000PF 50V NP0 0805 417-C0805C102J5GACAUTO
CAP CER 1000PF 50V NP0 0805

CAP CER 1000PF 50V NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-17971-1-ND 399-17971-6-ND C0805C102J5GACAUTO 67AH9368 45AC6661 417-C0805C102J5GACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1000Pf, 50V, Mlcc, 0805 Rohs Compliant Kemet Cap, 1000Pf, 50V, 5%, C0G/np0, 0805; Capacitance Kemet CAP CER 1000PF 50V NP0 0805
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M40R105K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details