KEMET Electronics Corporation Ceramic Capacitors C0805C101M3HACTU

Description
CAP CER 100PF 25V X8R 0805
Request a Quote Datasheet
Description
CAP CER 100PF 25V X8R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C101M3HACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C101M3HACTUDKR-ND
Ceramic Capacitors 399-C0805C101M3HACTUDKR-ND
CAP CER 100PF 25V X8R 0805

CAP CER 100PF 25V X8R 0805

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C101M3HACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C101M3HACTUTR-ND
Ceramic Capacitors 399-C0805C101M3HACTUTR-ND
100pF ±20% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

100pF ±20% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C101M3HACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0805C101M3HACTUCT-ND
Ceramic Capacitors 399-C0805C101M3HACTUCT-ND
CAP CER 100PF 25V X8R 0805

CAP CER 100PF 25V X8R 0805

Buy Now Datasheet
Cap, 100Pf, 25V, Mlcc, 0805 Rohs Compliant Kemet - 66AJ7012 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 25V, Mlcc, 0805 Rohs Compliant Kemet
66AJ7012
Cap, 100Pf, 25V, Mlcc, 0805 Rohs Compliant Kemet 66AJ7012
CAP, 100PF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 100PF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C101M3HACTUDKR-ND 399-C0805C101M3HACTUTR-ND 66AJ7012
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 100Pf, 25V, Mlcc, 0805 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX101M350H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details