KEMET Electronics Corporation Ceramic Capacitors C0805C101KDGACAUTO

Description
100pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0805C101KDGACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
100pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C101KDGACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0805C101KDGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0805C101KDGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0805C101KDGACAUTO
Ceramic Capacitors C0805C101KDGACAUTO
SMD AUTO C0G, CERAMIC, 100PF, 10

SMD AUTO C0G, CERAMIC, 100PF, 10

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0805C101KDGACAUTOCT-ND 399-C0805C101KDGACAUTODKR-ND C0805C101KDGACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021358 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers